Vishay Precision Group RES 1.21 OHM 1/2W 1% 2010 SMD CRCW20101R21FKEF

Description
RES 1.21ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 1.21ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.21 OHM 1/2W 1% 2010 SMD - CRCW20101R21FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21 OHM 1/2W 1% 2010 SMD
CRCW20101R21FKEF
RES 1.21 OHM 1/2W 1% 2010 SMD CRCW20101R21FKEF
RES 1.21ohm 1/2W 1% 2010 SMD

RES 1.21ohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20101R21FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20101R21FKEF-ND
Chip Resistor - Surface Mount CRCW20101R21FKEF-ND
1.21 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.21 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 100 1R21 1% E02 E3 Rohs Compliant Vishay - 47P4336 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 100 1R21 1% E02 E3 Rohs Compliant Vishay
47P4336
Crcw2010 100 1R21 1% E02 E3 Rohs Compliant Vishay 47P4336
CRCW2010 100 1R21 1% E02 e3 RoHS Compliant: Yes

CRCW2010 100 1R21 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20101R21FKEF CRCW20101R21FKEF-ND 47P4336
Product Name RES 1.21 OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 100 1R21 1% E02 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 1.21 ohms 1.21 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details