Vishay Intertechnology, Inc. RES 1.2 OHM 3/4W 5% 2010 SMD CRCW20101R20JNTF

Description
RES 1.2ohm 3/4W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 1.2ohm 3/4W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2 OHM 3/4W 5% 2010 SMD - CRCW20101R20JNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2 OHM 3/4W 5% 2010 SMD
CRCW20101R20JNTF
RES 1.2 OHM 3/4W 5% 2010 SMD CRCW20101R20JNTF
RES 1.2ohm 3/4W 5% 2010 SMD

RES 1.2ohm 3/4W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20101R20JNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20101R20JNTF-ND
Chip Resistor - Surface Mount CRCW20101R20JNTF-ND
1.2 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.2 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20101R20JNTF CRCW20101R20JNTF-ND
Product Name RES 1.2 OHM 3/4W 5% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 1.2 ohms 1.2 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1363296 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2873FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details