Vishay Intertechnology, Inc. RES 1.18 OHM 3/4W 1% 2010 SMD CRCW20101R18FKEF

Description
RES 1.18ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 1.18ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.18 OHM 3/4W 1% 2010 SMD - CRCW20101R18FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.18 OHM 3/4W 1% 2010 SMD
CRCW20101R18FKEF
RES 1.18 OHM 3/4W 1% 2010 SMD CRCW20101R18FKEF
RES 1.18ohm 3/4W 1% 2010 SMD

RES 1.18ohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20101R18FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20101R18FKEF-ND
Chip Resistor - Surface Mount CRCW20101R18FKEF-ND
1.18 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.18 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20101R18FKEF CRCW20101R18FKEF-ND
Product Name RES 1.18 OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 1.18 ohms 1.18 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1690357 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD683JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details