Vishay Intertechnology, Inc. RES 1.1 OHM 1/2W 5% 2010 SMD CRCW20101R10JNEF

Description
RES 1.1ohm 1/2W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 1.1ohm 1/2W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1 OHM 1/2W 5% 2010 SMD - CRCW20101R10JNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1 OHM 1/2W 5% 2010 SMD
CRCW20101R10JNEF
RES 1.1 OHM 1/2W 5% 2010 SMD CRCW20101R10JNEF
RES 1.1ohm 1/2W 5% 2010 SMD

RES 1.1ohm 1/2W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.1WCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.1WCT-ND
Chip Resistor - Surface Mount 541-1.1WCT-ND
1.1 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.1 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.1WTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.1WTR-ND
Chip Resistor - Surface Mount 541-1.1WTR-ND
1.1 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.1 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW20101R10JNEF - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW20101R10JNEF
Resistors - Chip Resistor - Surface Mount CRCW20101R10JNEF
Resistors - Chip Resistor - Surface Mount

Resistors - Chip Resistor - Surface Mount

Supplier's Site
Crcw2010 200 1R1 5% E02 E3 Rohs Compliant Vishay - 47P4330 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 200 1R1 5% E02 E3 Rohs Compliant Vishay
47P4330
Crcw2010 200 1R1 5% E02 E3 Rohs Compliant Vishay 47P4330
CRCW2010 200 1R1 5% E02 e3 RoHS Compliant: Yes

CRCW2010 200 1R1 5% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW20101R10JNEF 541-1.1WCT-ND CRCW20101R10JNEF 47P4330
Product Name RES 1.1 OHM 1/2W 5% 2010 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Crcw2010 200 1R1 5% E02 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 1.1 ohms 1.1 ohms 1.1 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details