Vishay Precision Group Chip Resistor - Surface Mount CRCW20101R00JNEF

Description
1 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.0WCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.0WCT-ND
Chip Resistor - Surface Mount 541-1.0WCT-ND
1 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.0WDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.0WDKR-ND
Chip Resistor - Surface Mount 541-1.0WDKR-ND
1 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.0WTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.0WTR-ND
Chip Resistor - Surface Mount 541-1.0WTR-ND
1 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 1 Ohm 0.75W 400V Resistor - 52-CRCW20101R00JNEF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1 Ohm 0.75W 400V Resistor
52-CRCW20101R00JNEF
SMD 1 Ohm 0.75W 400V Resistor 52-CRCW20101R00JNEF
Thick Film Resistor, 1 Ohm, 0.75W, 400V, 5%, 2010 SMD Product overview: CRCW20101R00JNEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 Ohm, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 Ohm, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20101R00JNEF can be used for catalog matching and distributor lookup.

Thick Film Resistor, 1 Ohm, 0.75W, 400V, 5%, 2010 SMD Product overview: CRCW20101R00JNEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 Ohm, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 Ohm, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20101R00JNEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:1ohm; Resistance Tolerance: 5%; Power Rating:500mW... - CRCW20101R00JNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:1ohm; Resistance Tolerance: 5%; Power Rating:500mW...
CRCW20101R00JNEF
Thick Film Chip ResistorSeries:CRCW; Resistance:1ohm; Resistance Tolerance: 5%; Power Rating:500mW... CRCW20101R00JNEF
Thick Film Chip ResistorSeries:CRCW; Resistance:1ohm; Resistance Tolerance: 5%; Power Rating:500mW...

Thick Film Chip ResistorSeries:CRCW; Resistance:1ohm; Resistance Tolerance: 5%; Power Rating:500mW...

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1327230-CRCW20101R00JNEF - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327230-CRCW20101R00JNEF
Resistors - Chip Resistor - Surface Mount 1327230-CRCW20101R00JNEF
Manufacturer: Vishay Dale Win Source Part Number: 1327230-CRCW20101R00 JNEF Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 1 Ohms Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 2010 (5025 Metric) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-1.0WDKR,541-1.0W TR,541-1.0WCT,CRCW20 10 200 1R 5% E02 E3 Base Product Number: CRCW2010 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327230-CRCW20101R00JNEF
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 4,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1 Ohms
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 2010 (5025 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-1.0WDKR,541-1.0WTR,541-1.0WCT,CRCW2010 200 1R 5% E02 E3
Base Product Number: CRCW2010
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Res, Thick Film, 1R, 5%, 0.75W, 2010; Resistance Vishay - 59M7059 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1R, 5%, 0.75W, 2010; Resistance Vishay
59M7059
Res, Thick Film, 1R, 5%, 0.75W, 2010; Resistance Vishay 59M7059
RES, THICK FILM, 1R, 5%, 0.75W, 2010; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 1R, 5%, 0.75W, 2010; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 1R, 2010; Resistance Vishay - 43C5455 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 1R, 2010; Resistance Vishay
43C5455
Res, Aec-Q200, Thick Film, 1R, 2010; Resistance Vishay 43C5455
RES, AEC-Q200, THICK FILM, 1R, 2010; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 1R, 2010; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-1.0WCT-ND 52-CRCW20101R00JNEF CRCW20101R00JNEF 1327230-CRCW20101R00JNEF 59M7059
Product Name Chip Resistor - Surface Mount SMD 1 Ohm 0.75W 400V Resistor Thick Film Chip ResistorSeries:CRCW; Resistance:1ohm; Resistance Tolerance: 5%; Power Rating:500mW... Resistors - Chip Resistor - Surface Mount Res, Thick Film, 1R, 5%, 0.75W, 2010; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details