Vishay Precision Group Chip Resistor - Surface Mount CRCW20101R00FNEF

Description
1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.00ACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00ACCT-ND
Chip Resistor - Surface Mount 541-1.00ACCT-ND
1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.00ACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00ACDKR-ND
Chip Resistor - Surface Mount 541-1.00ACDKR-ND
1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.00ACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00ACTR-ND
Chip Resistor - Surface Mount 541-1.00ACTR-ND
1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
2010,1,1%,T/R,RoHS Compliant - CRCW20101R00FNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
2010,1,1%,T/R,RoHS Compliant
CRCW20101R00FNEF
2010,1,1%,T/R,RoHS Compliant CRCW20101R00FNEF
2010,1,1%,T/R,RoHS Compliant

2010,1,1%,T/R,RoHS Compliant

Supplier's Site
Res, Thick Film, 1R, 1%, 0.75W, 2010; Resistance Vishay - 72M6874 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1R, 1%, 0.75W, 2010; Resistance Vishay
72M6874
Res, Thick Film, 1R, 1%, 0.75W, 2010; Resistance Vishay 72M6874
RES, THICK FILM, 1R, 1%, 0.75W, 2010; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 1R, 1%, 0.75W, 2010; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1R, 1%, 0.5W, 2010, Reel; Resistance Vishay - 72M6875 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1R, 1%, 0.5W, 2010, Reel; Resistance Vishay
72M6875
Res, Thick Film, 1R, 1%, 0.5W, 2010, Reel; Resistance Vishay 72M6875
RES, THICK FILM, 1R, 1%, 0.5W, 2010, REEL; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400VRoHS Compliant: Yes

RES, THICK FILM, 1R, 1%, 0.5W, 2010, REEL; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-1.00ACCT-ND CRCW20101R00FNEF 72M6874 72M6875
Product Name Chip Resistor - Surface Mount 2010,1,1%,T/R,RoHS Compliant Res, Thick Film, 1R, 1%, 0.75W, 2010; Resistance Vishay Res, Thick Film, 1R, 1%, 0.5W, 2010, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Resistance Range 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573235 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 3.3 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details