Vishay Precision Group Thick Film Resistors - SMD 3/4watt 1ohms 1% CRCW20101R00FKEF

Description
Thick Film Resistors - SMD 3/4watt 1ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 1ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 1ohms 1% - CRCW20101R00FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 1ohms 1%
CRCW20101R00FKEF
Thick Film Resistors - SMD 3/4watt 1ohms 1% CRCW20101R00FKEF
Thick Film Resistors - SMD 3/4watt 1ohms 1%

Thick Film Resistors - SMD 3/4watt 1ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-1.00AACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00AACDKR-ND
Chip Resistor - Surface Mount 541-1.00AACDKR-ND
1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.00AACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00AACTR-ND
Chip Resistor - Surface Mount 541-1.00AACTR-ND
1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.00AACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00AACCT-ND
Chip Resistor - Surface Mount 541-1.00AACCT-ND
1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1133247-CRCW20101R00FKEF
Resistors - Chip Resistor - Surface Mount 1133247-CRCW20101R00FKEF
Win Source Part Number: 1133247-CRCW20101R00 FKEF Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 1 Ohms Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Alternative Parts (Cross-Reference): CRCW20101R00FKEF.; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-1.00AACTR,541-1. 00AACCT,541-1.00AACD KR Base Product Number: CRCW2010

Win Source Part Number: 1133247-CRCW20101R00FKEF
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1 Ohms
Package / Case: 2010 (5025 Metric)
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
Alternative Parts (Cross-Reference): CRCW20101R00FKEF.;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-1.00AACTR,541-1.00AACCT,541-1.00AACDKR
Base Product Number: CRCW2010

Buy Now Datasheet
SMD 1ohm 0.75W 400V Resistor - 52-CRCW20101R00FKEF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1ohm 0.75W 400V Resistor
52-CRCW20101R00FKEF
SMD 1ohm 0.75W 400V Resistor 52-CRCW20101R00FKEF
Thick Film Resistor, 1ohm, 1%, 0.75W, 400V, 2010 SMD Product overview: CRCW20101R00FKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1ohm, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1ohm, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20101R00FKEF can be used for catalog matching and distributor lookup.

Thick Film Resistor, 1ohm, 1%, 0.75W, 400V, 2010 SMD Product overview: CRCW20101R00FKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1ohm, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1ohm, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20101R00FKEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 1R, 1%, 0.75W, 2010; Resistance Vishay - 53K3600 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1R, 1%, 0.75W, 2010; Resistance Vishay
53K3600
Res, Thick Film, 1R, 1%, 0.75W, 2010; Resistance Vishay 53K3600
RES, THICK FILM, 1R, 1%, 0.75W, 2010; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 1R, 1%, 0.75W, 2010; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1R, 1%, 0.75W, 2010, Reel; Resistance Vishay - 42K3559 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1R, 1%, 0.75W, 2010, Reel; Resistance Vishay
42K3559
Res, Thick Film, 1R, 1%, 0.75W, 2010, Reel; Resistance Vishay 42K3559
RES, THICK FILM, 1R, 1%, 0.75W, 2010, REEL; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

RES, THICK FILM, 1R, 1%, 0.75W, 2010, REEL; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW20101R00FKEF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW20101R00FKEF
Chip Resistor - Surface Mount CRCW20101R00FKEF
RES SMD 1 OHM 1% 3/4W 2010

RES SMD 1 OHM 1% 3/4W 2010

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW20101R00FKEF 541-1.00AACDKR-ND 1133247-CRCW20101R00FKEF 52-CRCW20101R00FKEF 53K3600 42K3559 CRCW20101R00FKEF
Product Name Thick Film Resistors - SMD 3/4watt 1ohms 1% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount SMD 1ohm 0.75W 400V Resistor Res, Thick Film, 1R, 1%, 0.75W, 2010; Resistance Vishay Res, Thick Film, 1R, 1%, 0.75W, 2010, Reel; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176317-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD7872FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details