Vishay Precision Group RES 1.82M OHM 1/2W 1% 2010 SMD CRCW20101M82FKEF

Description
RES 1.82Mohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 1.82Mohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.82M OHM 1/2W 1% 2010 SMD - CRCW20101M82FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82M OHM 1/2W 1% 2010 SMD
CRCW20101M82FKEF
RES 1.82M OHM 1/2W 1% 2010 SMD CRCW20101M82FKEF
RES 1.82Mohm 1/2W 1% 2010 SMD

RES 1.82Mohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20101M82FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20101M82FKEF-ND
Chip Resistor - Surface Mount CRCW20101M82FKEF-ND
1.82 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.82 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,1.82Mohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay - 01H7915 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,1.82Mohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay
01H7915
Resistor,metal Glaze,1.82Mohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay 01H7915
Resistor,Metal Glaze,1.82MOhms,400W V,1+/-% Tol,-100,100ppm-TC,2 010-Case RoHS Compliant: Yes

Resistor,Metal Glaze,1.82MOhms,400WV,1+/-% Tol,-100,100ppm-TC,2010-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20101M82FKEF CRCW20101M82FKEF-ND 01H7915
Product Name RES 1.82M OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount Resistor,metal Glaze,1.82Mohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 1.82E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445514 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers