Vishay Intertechnology, Inc. RES 1.8M OHM 3/4W 5% 2010 SMD CRCW20101M80JNTF

Description
RES 1.8Mohm 3/4W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 1.8Mohm 3/4W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.8M OHM 3/4W 5% 2010 SMD - CRCW20101M80JNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8M OHM 3/4W 5% 2010 SMD
CRCW20101M80JNTF
RES 1.8M OHM 3/4W 5% 2010 SMD CRCW20101M80JNTF
RES 1.8Mohm 3/4W 5% 2010 SMD

RES 1.8Mohm 3/4W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20101M80JNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20101M80JNTF-ND
Chip Resistor - Surface Mount CRCW20101M80JNTF-ND
1.8 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.8 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW20101M80JNTF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW20101M80JNTF
Chip Resistor - Surface Mount CRCW20101M80JNTF
RES SMD 1.8M OHM 5% 3/4W 2010

RES SMD 1.8M OHM 5% 3/4W 2010

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW20101M80JNTF CRCW20101M80JNTF-ND CRCW20101M80JNTF
Product Name RES 1.8M OHM 3/4W 5% 2010 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 1.80E6 ohms 0.0018 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1242FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614352-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details