Vishay Intertechnology, Inc. RES 1.8M OHM 1/2W 5% 2010 SMD CRCW20101M80JNEF

Description
RES 1.8Mohm 1/2W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 1.8Mohm 1/2W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.8M OHM 1/2W 5% 2010 SMD - CRCW20101M80JNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8M OHM 1/2W 5% 2010 SMD
CRCW20101M80JNEF
RES 1.8M OHM 1/2W 5% 2010 SMD CRCW20101M80JNEF
RES 1.8Mohm 1/2W 5% 2010 SMD

RES 1.8Mohm 1/2W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20101M80JNEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20101M80JNEF-ND
Chip Resistor - Surface Mount CRCW20101M80JNEF-ND
1.8 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.8 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 200 1M8 5% E02 E3 Rohs Compliant Vishay - 47P4322 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 200 1M8 5% E02 E3 Rohs Compliant Vishay
47P4322
Crcw2010 200 1M8 5% E02 E3 Rohs Compliant Vishay 47P4322
CRCW2010 200 1M8 5% E02 e3 RoHS Compliant: Yes

CRCW2010 200 1M8 5% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20101M80JNEF CRCW20101M80JNEF-ND 47P4322
Product Name RES 1.8M OHM 1/2W 5% 2010 SMD Chip Resistor - Surface Mount Crcw2010 200 1M8 5% E02 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 1.80E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176074-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details