Vishay Intertechnology, Inc. RES 1.54M OHM 1/2W 1% 2010 SMD CRCW20101M54FKTF

Description
RES 1.54Mohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 1.54Mohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.54M OHM 1/2W 1% 2010 SMD - CRCW20101M54FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.54M OHM 1/2W 1% 2010 SMD
CRCW20101M54FKTF
RES 1.54M OHM 1/2W 1% 2010 SMD CRCW20101M54FKTF
RES 1.54Mohm 1/2W 1% 2010 SMD

RES 1.54Mohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20101M54FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20101M54FKTF-ND
Chip Resistor - Surface Mount CRCW20101M54FKTF-ND
1.54 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.54 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20101M54FKTF CRCW20101M54FKTF-ND
Product Name RES 1.54M OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 1.54E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722187 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers