Vishay Intertechnology, Inc. RES 1.5M OHM 1/2W 5% 2010 SMD CRCW20101M50JNTF

Description
RES 1.5Mohm 1/2W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 1.5Mohm 1/2W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5M OHM 1/2W 5% 2010 SMD - CRCW20101M50JNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5M OHM 1/2W 5% 2010 SMD
CRCW20101M50JNTF
RES 1.5M OHM 1/2W 5% 2010 SMD CRCW20101M50JNTF
RES 1.5Mohm 1/2W 5% 2010 SMD

RES 1.5Mohm 1/2W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20101M50JNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20101M50JNTF-ND
Chip Resistor - Surface Mount CRCW20101M50JNTF-ND
1.5 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.5 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20101M50JNTF CRCW20101M50JNTF-ND
Product Name RES 1.5M OHM 1/2W 5% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 1.50E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details