Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW20101M50JNEF

Description
1.5 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.5 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW20101M50JNEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20101M50JNEF-ND
Chip Resistor - Surface Mount CRCW20101M50JNEF-ND
1.5 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.5 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.5M OHM 1/2W 5% 2010 SMD - CRCW20101M50JNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5M OHM 1/2W 5% 2010 SMD
CRCW20101M50JNEF
RES 1.5M OHM 1/2W 5% 2010 SMD CRCW20101M50JNEF
RES 1.5Mohm 1/2W 5% 2010 SMD

RES 1.5Mohm 1/2W 5% 2010 SMD

Supplier's Site
Crcw2010 200 1M5 5% E02 E3 Rohs Compliant Vishay - 47P4311 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 200 1M5 5% E02 E3 Rohs Compliant Vishay
47P4311
Crcw2010 200 1M5 5% E02 E3 Rohs Compliant Vishay 47P4311
CRCW2010 200 1M5 5% E02 e3 RoHS Compliant: Yes

CRCW2010 200 1M5 5% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20101M50JNEF-ND CRCW20101M50JNEF 47P4311
Product Name Chip Resistor - Surface Mount RES 1.5M OHM 1/2W 5% 2010 SMD Crcw2010 200 1M5 5% E02 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1676300-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details