Vishay Intertechnology, Inc. 2010,1.5M,1%,T/R,RoHS Compliant CRCW20101M50FKEF

Description
2010,1.5M,1%,T/R,RoH S Compliant
Request a Quote Datasheet
Description
2010,1.5M,1%,T/R,RoH S Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2010,1.5M,1%,T/R,RoHS Compliant - CRCW20101M50FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
2010,1.5M,1%,T/R,RoHS Compliant
CRCW20101M50FKEF
2010,1.5M,1%,T/R,RoHS Compliant CRCW20101M50FKEF
2010,1.5M,1%,T/R,RoH S Compliant

2010,1.5M,1%,T/R,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - CRCW20101M50FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20101M50FKEF-ND
Chip Resistor - Surface Mount CRCW20101M50FKEF-ND
1.5 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.5 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20101M50FKEF CRCW20101M50FKEF-ND
Product Name 2010,1.5M,1%,T/R,RoHS Compliant Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Tolerance 1 +/- % 1 +/- %
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details