Vishay Precision Group Chip Resistor - Surface Mount CRCW20101M40FKEF

Description
1.4 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.4 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW20101M40FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20101M40FKEF-ND
Chip Resistor - Surface Mount CRCW20101M40FKEF-ND
1.4 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.4 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.40M OHM 1/2W 1% 2010 SMD - CRCW20101M40FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.40M OHM 1/2W 1% 2010 SMD
CRCW20101M40FKEF
RES 1.40M OHM 1/2W 1% 2010 SMD CRCW20101M40FKEF
RES 1.40Mohm 1/2W 1% 2010 SMD

RES 1.40Mohm 1/2W 1% 2010 SMD

Supplier's Site
Crcw2010 100 1M4 1% E02 E3 Rohs Compliant Vishay - 47P4307 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 100 1M4 1% E02 E3 Rohs Compliant Vishay
47P4307
Crcw2010 100 1M4 1% E02 E3 Rohs Compliant Vishay 47P4307
CRCW2010 100 1M4 1% E02 e3 RoHS Compliant: Yes

CRCW2010 100 1M4 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20101M40FKEF-ND CRCW20101M40FKEF 47P4307
Product Name Chip Resistor - Surface Mount RES 1.40M OHM 1/2W 1% 2010 SMD Crcw2010 100 1M4 1% E02 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details