Vishay Intertechnology, Inc. RES 1.27M OHM 3/4W 1% 2010 SMD CRCW20101M27FKTF

Description
RES 1.27Mohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 1.27Mohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.27M OHM 3/4W 1% 2010 SMD - CRCW20101M27FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.27M OHM 3/4W 1% 2010 SMD
CRCW20101M27FKTF
RES 1.27M OHM 3/4W 1% 2010 SMD CRCW20101M27FKTF
RES 1.27Mohm 3/4W 1% 2010 SMD

RES 1.27Mohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20101M27FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20101M27FKTF-ND
Chip Resistor - Surface Mount CRCW20101M27FKTF-ND
1.27 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.27 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20101M27FKTF CRCW20101M27FKTF-ND
Product Name RES 1.27M OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 1.27E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details