Vishay Precision Group Chip Resistor - Surface Mount CRCW20101M15FKEF

Description
1.15 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.15 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW20101M15FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20101M15FKEF-ND
Chip Resistor - Surface Mount CRCW20101M15FKEF-ND
1.15 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.15 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.15M OHM 3/4W 1% 2010 SMD - CRCW20101M15FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.15M OHM 3/4W 1% 2010 SMD
CRCW20101M15FKEF
RES 1.15M OHM 3/4W 1% 2010 SMD CRCW20101M15FKEF
RES 1.15Mohm 3/4W 1% 2010 SMD

RES 1.15Mohm 3/4W 1% 2010 SMD

Supplier's Site
Crcw2010 100 1M15 1% E02 E3 Rohs Compliant Vishay - 47P4296 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 100 1M15 1% E02 E3 Rohs Compliant Vishay
47P4296
Crcw2010 100 1M15 1% E02 E3 Rohs Compliant Vishay 47P4296
CRCW2010 100 1M15 1% E02 e3 RoHS Compliant: Yes

CRCW2010 100 1M15 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20101M15FKEF-ND CRCW20101M15FKEF 47P4296
Product Name Chip Resistor - Surface Mount RES 1.15M OHM 3/4W 1% 2010 SMD Crcw2010 100 1M15 1% E02 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-2176092-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 866 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details