Vishay Intertechnology, Inc. RES 1.0M OHM 3/4W 5% 2010 SMD CRCW20101M00JNTF

Description
RES 1.0Mohm 3/4W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 1.0Mohm 3/4W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.0M OHM 3/4W 5% 2010 SMD - CRCW20101M00JNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.0M OHM 3/4W 5% 2010 SMD
CRCW20101M00JNTF
RES 1.0M OHM 3/4W 5% 2010 SMD CRCW20101M00JNTF
RES 1.0Mohm 3/4W 5% 2010 SMD

RES 1.0Mohm 3/4W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20101M00JNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20101M00JNTF-ND
Chip Resistor - Surface Mount CRCW20101M00JNTF-ND
1 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 1M 5% 200 R02 Rohs Compliant Vishay - 49P3973 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 1M 5% 200 R02 Rohs Compliant Vishay
49P3973
Crcw2010 1M 5% 200 R02 Rohs Compliant Vishay 49P3973
CRCW2010 1M 5% 200 R02 ROHS COMPLIANT: NO

CRCW2010 1M 5% 200 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20101M00JNTF CRCW20101M00JNTF-ND 49P3973
Product Name RES 1.0M OHM 3/4W 5% 2010 SMD Chip Resistor - Surface Mount Crcw2010 1M 5% 200 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 1.00E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614975-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52300 ohms
View Details
2 suppliers