Vishay Precision Group Thick Film Resistors - SMD 3/4watt 1Mohms 1% CRCW20101M00FKTF

Description
Thick Film Resistors - SMD 3/4watt 1Mohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 1Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 1Mohms 1% - CRCW20101M00FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 1Mohms 1%
CRCW20101M00FKTF
Thick Film Resistors - SMD 3/4watt 1Mohms 1% CRCW20101M00FKTF
Thick Film Resistors - SMD 3/4watt 1Mohms 1%

Thick Film Resistors - SMD 3/4watt 1Mohms 1%

Supplier's Site
SMD 0.75W 400V Resistor - 52-CRCW20101M00FKTF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.75W 400V Resistor
52-CRCW20101M00FKTF
SMD 0.75W 400V Resistor 52-CRCW20101M00FKTF
Thick Film Chip Resistor 2010 1MΩ 1% 0.75W 400V SMD Product overview: CRCW20101M00FKTF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20101M00FKTF can be used for catalog matching and distributor lookup.

Thick Film Chip Resistor 2010 1MΩ 1% 0.75W 400V SMD Product overview: CRCW20101M00FKTF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20101M00FKTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW20101M00FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20101M00FKTF-ND
Chip Resistor - Surface Mount CRCW20101M00FKTF-ND
1 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1M, 1%, 0.75W, 2010; Resistance Vishay - 01H0379 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M, 1%, 0.75W, 2010; Resistance Vishay
01H0379
Res, Thick Film, 1M, 1%, 0.75W, 2010; Resistance Vishay 01H0379
RES, THICK FILM, 1M, 1%, 0.75W, 2010; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: No

RES, THICK FILM, 1M, 1%, 0.75W, 2010; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW20101M00FKTF 52-CRCW20101M00FKTF CRCW20101M00FKTF-ND 01H0379
Product Name Thick Film Resistors - SMD 3/4watt 1Mohms 1% SMD 0.75W 400V Resistor Chip Resistor - Surface Mount Res, Thick Film, 1M, 1%, 0.75W, 2010; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 1.00E6 ohms 1.00E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614555-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3300 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details