Vishay Intertechnology, Inc. Thick Film Chip ResistorSeries:CRCW; Resistance:1.96kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW20101K96FKTF

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:1.96kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:1.96kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:1.96kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW20101K96FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:1.96kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW20101K96FKTF
Thick Film Chip ResistorSeries:CRCW; Resistance:1.96kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW20101K96FKTF
Thick Film Chip ResistorSeries:CRCW; Resistance:1.96kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:1.96kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Chip Resistor - Surface Mount - CRCW20101K96FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20101K96FKTF-ND
Chip Resistor - Surface Mount CRCW20101K96FKTF-ND
1.96 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.96 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 1.96Kohm, 500Mw, 1%, Full Reel; Resistance Vishay - 07J3153 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.96Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
07J3153
Resistor, Thick Film, 1.96Kohm, 500Mw, 1%, Full Reel; Resistance Vishay 07J3153
RESISTOR, THICK FILM, 1.96KOHM, 500mW, 1%, FULL REEL; Resistance:1.96kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 1.96KOHM, 500mW, 1%, FULL REEL; Resistance:1.96kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20101K96FKTF CRCW20101K96FKTF-ND 07J3153
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:1.96kohm; Resistance Tolerance:+/- 1%; Power Ratin... Chip Resistor - Surface Mount Resistor, Thick Film, 1.96Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details