Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:1.87kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW20101K87FKTF

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:1.87kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:1.87kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:1.87kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW20101K87FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:1.87kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW20101K87FKTF
Thick Film Chip ResistorSeries:CRCW; Resistance:1.87kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW20101K87FKTF
Thick Film Chip ResistorSeries:CRCW; Resistance:1.87kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:1.87kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Chip Resistor - Surface Mount - CRCW20101K87FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20101K87FKTF-ND
Chip Resistor - Surface Mount CRCW20101K87FKTF-ND
1.87 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.87 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1K87, 1%, 0.75W, 2010, Reel; Resistance Vishay - 07J3150 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K87, 1%, 0.75W, 2010, Reel; Resistance Vishay
07J3150
Res, Thick Film, 1K87, 1%, 0.75W, 2010, Reel; Resistance Vishay 07J3150
RES, THICK FILM, 1K87, 1%, 0.75W, 2010, REEL; Resistance:1.87kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 1K87, 1%, 0.75W, 2010, REEL; Resistance:1.87kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20101K87FKTF CRCW20101K87FKTF-ND 07J3150
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:1.87kohm; Resistance Tolerance:+/- 1%; Power Ratin... Chip Resistor - Surface Mount Res, Thick Film, 1K87, 1%, 0.75W, 2010, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R3R3JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2176074-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6810 ohms
View Details
4 suppliers