Vishay Intertechnology, Inc. 2010,1.62K,1%,T/R,RoHS Compliant CRCW20101K62FKEF

Description
2010,1.62K,1%,T/R,Ro HS Compliant
Request a Quote Datasheet
Description
2010,1.62K,1%,T/R,Ro HS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2010,1.62K,1%,T/R,RoHS Compliant - CRCW20101K62FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
2010,1.62K,1%,T/R,RoHS Compliant
CRCW20101K62FKEF
2010,1.62K,1%,T/R,RoHS Compliant CRCW20101K62FKEF
2010,1.62K,1%,T/R,Ro HS Compliant

2010,1.62K,1%,T/R,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - 541-1.62KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.62KACTR-ND
Chip Resistor - Surface Mount 541-1.62KACTR-ND
1.62 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.62 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.62KACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.62KACCT-ND
Chip Resistor - Surface Mount 541-1.62KACCT-ND
1.62 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.62 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.62KACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.62KACDKR-ND
Chip Resistor - Surface Mount 541-1.62KACDKR-ND
1.62 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.62 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 1.62Kohm, 750Mw, 1%, Full Reel; Resistance Vishay - 42K3558 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.62Kohm, 750Mw, 1%, Full Reel; Resistance Vishay
42K3558
Resistor, Thick Film, 1.62Kohm, 750Mw, 1%, Full Reel; Resistance Vishay 42K3558
RESISTOR, THICK FILM, 1.62KOHM, 750mW, 1%, FULL REEL; Resistance:1.62kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 1.62KOHM, 750mW, 1%, FULL REEL; Resistance:1.62kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW20101K62FKEF - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW20101K62FKEF
Resistors - Chip Resistor - Surface Mount CRCW20101K62FKEF
RES SMD 1.62K OHM 1% 3/4W 2010

RES SMD 1.62K OHM 1% 3/4W 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW20101K62FKEF 541-1.62KACTR-ND 42K3558 CRCW20101K62FKEF
Product Name 2010,1.62K,1%,T/R,RoHS Compliant Chip Resistor - Surface Mount Resistor, Thick Film, 1.62Kohm, 750Mw, 1%, Full Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010 2010; 2010 [5025 Metric] 2010; 2010 (5025 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 2176092-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 698 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details