Vishay Intertechnology, Inc. 2010,1.6K,1%,TR,HAZMAT CRCW20101K60FKEF

Description
2010,1.6K,1%,TR,HAZM AT
Request a Quote Datasheet
Description
2010,1.6K,1%,TR,HAZM AT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2010,1.6K,1%,TR,HAZMAT - CRCW20101K60FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
2010,1.6K,1%,TR,HAZMAT
CRCW20101K60FKEF
2010,1.6K,1%,TR,HAZMAT CRCW20101K60FKEF
2010,1.6K,1%,TR,HAZM AT

2010,1.6K,1%,TR,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - CRCW20101K60FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20101K60FKEF-ND
Chip Resistor - Surface Mount CRCW20101K60FKEF-ND
1.6 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.6 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20101K60FKEF CRCW20101K60FKEF-ND
Product Name 2010,1.6K,1%,TR,HAZMAT Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573272 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 15000 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4703FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers