Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 1.5Kohms 5% CRCW20101K50JNTF

Description
Thick Film Resistors - SMD 3/4watt 1.5Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 1.5Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 1.5Kohms 5% - CRCW20101K50JNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 1.5Kohms 5%
CRCW20101K50JNTF
Thick Film Resistors - SMD 3/4watt 1.5Kohms 5% CRCW20101K50JNTF
Thick Film Resistors - SMD 3/4watt 1.5Kohms 5%

Thick Film Resistors - SMD 3/4watt 1.5Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW20101K50JNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20101K50JNTF-ND
Chip Resistor - Surface Mount CRCW20101K50JNTF-ND
1.5 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.5 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20101K50JNTF CRCW20101K50JNTF-ND
Product Name Thick Film Resistors - SMD 3/4watt 1.5Kohms 5% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010
Resistance Range 1500 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details