Vishay Precision Group Chip Resistor - Surface Mount CRCW20101K50FKEF

Description
1.5 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Description
1.5 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay Thick Film Chip Resistor, part number CRCW2010, features a resistance value of 1.5 kΩ with a tolerance of ±1%. It has a power rating of 0.75W and is suitable for applications requiring a voltage rating of up to 400V. This resistor is AEC-Q200 qualified, ensuring reliability in automotive applications. The component is constructed with a metal glaze on high-quality ceramic, providing stability with a resistance change of OîR/R = 1% over 1000 hours at 70°C. It is compatible with both lead-free and lead-containing soldering processes due to its pure tin solder contacts on a nickel barrier layer. The resistor is available in a 2010 case size, making it suitable for various PCB designs.

Datasheet Summary
Powered by GS/AI

The Vishay Thick Film Chip Resistor, part number CRCW2010, features a resistance value of 1.5 kΩ with a tolerance of ±1%. It has a power rating of 0.75W and is suitable for applications requiring a voltage rating of up to 400V. This resistor is AEC-Q200 qualified, ensuring reliability in automotive applications. The component is constructed with a metal glaze on high-quality ceramic, providing stability with a resistance change of OîR/R = 1% over 1000 hours at 70°C. It is compatible with both lead-free and lead-containing soldering processes due to its pure tin solder contacts on a nickel barrier layer. The resistor is available in a 2010 case size, making it suitable for various PCB designs.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.50KACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.50KACCT-ND
Chip Resistor - Surface Mount 541-1.50KACCT-ND
1.5 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.5 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.50KACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.50KACDKR-ND
Chip Resistor - Surface Mount 541-1.50KACDKR-ND
1.5 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.5 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.50KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.50KACTR-ND
Chip Resistor - Surface Mount 541-1.50KACTR-ND
1.5 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.5 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6792398 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792398
Surface Mount Resistors 6792398
Vishay CRCW20101K50FKEF

Vishay CRCW20101K50FKEF

Supplier's Site
Surface Mount Resistors - 6792398P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792398P
Surface Mount Resistors 6792398P
Vishay CRCW20101K50FKEF

Vishay CRCW20101K50FKEF

Supplier's Site
Thick Film Chip ResistorSeries:CRCW; Resistance:1.5kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW20101K50FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:1.5kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW20101K50FKEF
Thick Film Chip ResistorSeries:CRCW; Resistance:1.5kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW20101K50FKEF
Thick Film Chip ResistorSeries:CRCW; Resistance:1.5kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:1.5kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Res, Thick Film, 1K5, 1%, 0.75W, 2010; Resistance Vishay - 53K3590 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K5, 1%, 0.75W, 2010; Resistance Vishay
53K3590
Res, Thick Film, 1K5, 1%, 0.75W, 2010; Resistance Vishay 53K3590
RES, THICK FILM, 1K5, 1%, 0.75W, 2010; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 1K5, 1%, 0.75W, 2010; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1K5, 1%, 0.75W, 2010, Reel; Resistance Vishay - 42K3557 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K5, 1%, 0.75W, 2010, Reel; Resistance Vishay
42K3557
Res, Thick Film, 1K5, 1%, 0.75W, 2010, Reel; Resistance Vishay 42K3557
RES, THICK FILM, 1K5, 1%, 0.75W, 2010, REEL; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K5, 1%, 0.75W, 2010, REEL; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.5 Kohm, 330 Mw, 1%, 400 V Rohs Compliant Vishay - 61M5599 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.5 Kohm, 330 Mw, 1%, 400 V Rohs Compliant Vishay
61M5599
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.5 Kohm, 330 Mw, 1%, 400 V Rohs Compliant Vishay 61M5599
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.5 kohm, 330 mW, - 1%, 400 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.5 kohm, 330 mW, - 1%, 400 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-1.50KACCT-ND 6792398 6792398P CRCW20101K50FKEF 53K3590 42K3557 61M5599
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Thick Film Chip ResistorSeries:CRCW; Resistance:1.5kohm; Resistance Tolerance:+/- 1%; Power Rating... Res, Thick Film, 1K5, 1%, 0.75W, 2010; Resistance Vishay Res, Thick Film, 1K5, 1%, 0.75W, 2010, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.5 Kohm, 330 Mw, 1%, 400 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010; 2010 (5025m) Surface Mount Technology (SMT / SMD); 2010; 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176091-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details