Vishay Intertechnology, Inc. RES 1.37K OHM 1W 1% 2010 SMD CRCW20101K37FKEFHP

Description
RES 1.37Kohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 1.37Kohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.37K OHM 1W 1% 2010 SMD - CRCW20101K37FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.37K OHM 1W 1% 2010 SMD
CRCW20101K37FKEFHP
RES 1.37K OHM 1W 1% 2010 SMD CRCW20101K37FKEFHP
RES 1.37Kohm 1W 1% 2010 SMD

RES 1.37Kohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20101K37FKEFHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20101K37FKEFHPTR-ND
Chip Resistor - Surface Mount CRCW20101K37FKEFHPTR-ND
1.37 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.37 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW20101K37FKEFHP - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW20101K37FKEFHP
Resistors - Chip Resistor - Surface Mount CRCW20101K37FKEFHP
RES SMD 1.37K OHM 1% 1W 2010

RES SMD 1.37K OHM 1% 1W 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number CRCW20101K37FKEFHP CRCW20101K37FKEFHPTR-ND CRCW20101K37FKEFHP
Product Name RES 1.37K OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 (5025 Metric)
Resistance Range 1370 ohms 1370 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details