Vishay Intertechnology, Inc. RES 1.33K OHM 1W 1% 2010 SMD CRCW20101K33FKEFHP

Description
RES 1.33Kohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 1.33Kohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.33K OHM 1W 1% 2010 SMD - CRCW20101K33FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.33K OHM 1W 1% 2010 SMD
CRCW20101K33FKEFHP
RES 1.33K OHM 1W 1% 2010 SMD CRCW20101K33FKEFHP
RES 1.33Kohm 1W 1% 2010 SMD

RES 1.33Kohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20101K33FKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20101K33FKEFHP-ND
Chip Resistor - Surface Mount CRCW20101K33FKEFHP-ND
1.33 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.33 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20101K33FKEFHP CRCW20101K33FKEFHP-ND
Product Name RES 1.33K OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 1330 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363297 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers