Vishay Precision Group Chip Resistor - Surface Mount - CRCW20101K33FKEF CRCW20101K33FKEF

Description
Manufacturer: Vishay Win Source Part Number: 867220-CRCW20101K33F KEF Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 1.33 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film Package: 2010 (5025 Metric) Package: Reel - TR Family Name: CRCW2010 Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: CRCW2010 100 1K33 1% E02 E3, 541-1.33KACDKR, 541-1.33KACTR, 541-1.33KACCT
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 867220-CRCW20101K33F KEF Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 1.33 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film Package: 2010 (5025 Metric) Package: Reel - TR Family Name: CRCW2010 Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: CRCW2010 100 1K33 1% E02 E3, 541-1.33KACDKR, 541-1.33KACTR, 541-1.33KACCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW20101K33FKEF
867220-CRCW20101K33FKEF
Chip Resistor - Surface Mount - CRCW20101K33FKEF 867220-CRCW20101K33FKEF
Manufacturer: Vishay Win Source Part Number: 867220-CRCW20101K33F KEF Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 1.33 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film Package: 2010 (5025 Metric) Package: Reel - TR Family Name: CRCW2010 Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: CRCW2010 100 1K33 1% E02 E3, 541-1.33KACDKR, 541-1.33KACTR, 541-1.33KACCT

Manufacturer: Vishay
Win Source Part Number: 867220-CRCW20101K33FKEF
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 1.33 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Package: 2010 (5025 Metric)
Package: Reel - TR
Family Name: CRCW2010
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: CRCW2010 100 1K33 1% E02 E3, 541-1.33KACDKR, 541-1.33KACTR, 541-1.33KACCT

Buy Now Datasheet
SMD 0.75W 400V Resistor - 52-CRCW20101K33FKEF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.75W 400V Resistor
52-CRCW20101K33FKEF
SMD 0.75W 400V Resistor 52-CRCW20101K33FKEF
Thick Film Resistor, 1.33kR, 1%, 0.75W, 400V, 2010 SMD Product overview: CRCW20101K33FKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20101K33FKEF can be used for catalog matching and distributor lookup.

Thick Film Resistor, 1.33kR, 1%, 0.75W, 400V, 2010 SMD Product overview: CRCW20101K33FKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20101K33FKEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-1.33KACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.33KACCT-ND
Chip Resistor - Surface Mount 541-1.33KACCT-ND
1.33 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.33 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.33KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.33KACTR-ND
Chip Resistor - Surface Mount 541-1.33KACTR-ND
1.33 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.33 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.33KACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.33KACDKR-ND
Chip Resistor - Surface Mount 541-1.33KACDKR-ND
1.33 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.33 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW20101K33FKEF - CRCW20101K33FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW20101K33FKEF
CRCW20101K33FKEF
CRCW20101K33FKEF CRCW20101K33FKEF
CRCW20101K33FKEF

CRCW20101K33FKEF

Supplier's Site
Thick Film Resistor, 1.33Kohm, 500Mw, 1%; Resistance Vishay - 53K3587 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1.33Kohm, 500Mw, 1%; Resistance Vishay
53K3587
Thick Film Resistor, 1.33Kohm, 500Mw, 1%; Resistance Vishay 53K3587
THICK FILM RESISTOR, 1.33KOHM, 500mW, 1%; Resistance:1.33kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 1.33KOHM, 500mW, 1%; Resistance:1.33kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 867220-CRCW20101K33FKEF 52-CRCW20101K33FKEF 541-1.33KACCT-ND CRCW20101K33FKEF 53K3587
Product Name Chip Resistor - Surface Mount - CRCW20101K33FKEF SMD 0.75W 400V Resistor Chip Resistor - Surface Mount CRCW20101K33FKEF Thick Film Resistor, 1.33Kohm, 500Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Resistance Range 1330 ohms 1330 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176074-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7500 ohms
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details