Vishay Intertechnology, Inc. 2010,1.24K,1%,T/R,RoHS Compliant CRCW20101K24FKEF

Description
2010,1.24K,1%,T/R,Ro HS Compliant
Request a Quote Datasheet
Description
2010,1.24K,1%,T/R,Ro HS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2010,1.24K,1%,T/R,RoHS Compliant - CRCW20101K24FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
2010,1.24K,1%,T/R,RoHS Compliant
CRCW20101K24FKEF
2010,1.24K,1%,T/R,RoHS Compliant CRCW20101K24FKEF
2010,1.24K,1%,T/R,Ro HS Compliant

2010,1.24K,1%,T/R,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - CRCW20101K24FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20101K24FKEF-ND
Chip Resistor - Surface Mount CRCW20101K24FKEF-ND
1.24 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1.24 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20101K24FKEF CRCW20101K24FKEF-ND
Product Name 2010,1.24K,1%,T/R,RoHS Compliant Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Tolerance 1 +/- % 1 +/- %
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825857 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details