Vishay Precision Group Thick Film Resistors - SMD 3/4watt 1Kohms 1% CRCW20101K00FKTF

Description
Thick Film Resistors - SMD 3/4watt 1Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 1Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 1Kohms 1% - CRCW20101K00FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 1Kohms 1%
CRCW20101K00FKTF
Thick Film Resistors - SMD 3/4watt 1Kohms 1% CRCW20101K00FKTF
Thick Film Resistors - SMD 3/4watt 1Kohms 1%

Thick Film Resistors - SMD 3/4watt 1Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW20101K00FKTFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW20101K00FKTFTR-ND
Chip Resistor - Surface Mount 541-CRCW20101K00FKTFTR-ND
1 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

1 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW20101K00FKTFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW20101K00FKTFCT-ND
Chip Resistor - Surface Mount 541-CRCW20101K00FKTFCT-ND
RES SMD 1K OHM 1% 3/4W 2010

RES SMD 1K OHM 1% 3/4W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW20101K00FKTFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW20101K00FKTFDKR-ND
Chip Resistor - Surface Mount 541-CRCW20101K00FKTFDKR-ND
RES SMD 1K OHM 1% 3/4W 2010

RES SMD 1K OHM 1% 3/4W 2010

Buy Now Datasheet
SMD 400V 750mW Resistor - 52-CRCW20101K00FKTF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 400V 750mW Resistor
52-CRCW20101K00FKTF
SMD 400V 750mW Resistor 52-CRCW20101K00FKTF
1kR 1% Thick Film Chip Resistor, 2010 SMD, 400V, 750mW Product overview: CRCW20101K00FKTF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400V, 750mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 400V, 750mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20101K00FKTF can be used for catalog matching and distributor lookup.

1kR 1% Thick Film Chip Resistor, 2010 SMD, 400V, 750mW Product overview: CRCW20101K00FKTF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400V, 750mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 400V, 750mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20101K00FKTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW20101K00FKTF
915960-CRCW20101K00FKTF
Chip Resistor - Surface Mount - CRCW20101K00FKTF 915960-CRCW20101K00FKTF
Manufacturer: Vishay Win Source Part Number: 915960-CRCW20101K00F KTF Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 1 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film Package: 2010 (5025 Metric) Package: Reel - TR Family Name: CRCW2010 Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: CRCW2010 100 1K 1% R02, CRCW20101001FR02

Manufacturer: Vishay
Win Source Part Number: 915960-CRCW20101K00FKTF
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 1 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Package: 2010 (5025 Metric)
Package: Reel - TR
Family Name: CRCW2010
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: CRCW2010 100 1K 1% R02, CRCW20101001FR02

Buy Now Datasheet
Res, Thick Film, 1K, 1%, 0.75W, 2010; Resistance Vishay - 66F9123 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K, 1%, 0.75W, 2010; Resistance Vishay
66F9123
Res, Thick Film, 1K, 1%, 0.75W, 2010; Resistance Vishay 66F9123
RES, THICK FILM, 1K, 1%, 0.75W, 2010; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: No

RES, THICK FILM, 1K, 1%, 0.75W, 2010; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW20101K00FKTF 541-CRCW20101K00FKTFTR-ND 52-CRCW20101K00FKTF 915960-CRCW20101K00FKTF 66F9123
Product Name Thick Film Resistors - SMD 3/4watt 1Kohms 1% Chip Resistor - Surface Mount SMD 400V 750mW Resistor Chip Resistor - Surface Mount - CRCW20101K00FKTF Res, Thick Film, 1K, 1%, 0.75W, 2010; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614959-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details