Vishay Precision Group Chip Resistor - Surface Mount CRCW20101K00FKEFHP

Description
1 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
1 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.00KPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00KPTR-ND
Chip Resistor - Surface Mount 541-1.00KPTR-ND
1 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.00KPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00KPDKR-ND
Chip Resistor - Surface Mount 541-1.00KPDKR-ND
1 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.00KPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00KPCT-ND
Chip Resistor - Surface Mount 541-1.00KPCT-ND
1 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1327254-CRCW20101K00FKEFHP - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327254-CRCW20101K00FKEFHP
Resistors - Chip Resistor - Surface Mount 1327254-CRCW20101K00FKEFHP
Manufacturer: Vishay Dale Win Source Part Number: 1327254-CRCW20101K00 FKEFHP Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Pulse Withstanding Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 1 kOhms Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 2010 (5025 Metric) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-1.00KPDKR,541-1. 00KPTR,541-1.00KPCT Base Product Number: CRCW2010 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327254-CRCW20101K00FKEFHP
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Pulse Withstanding
Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1 kOhms
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 2010 (5025 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-1.00KPDKR,541-1.00KPTR,541-1.00KPCT
Base Product Number: CRCW2010
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Automotive SMD 1W 400V Resistor - 52-CRCW20101K00FKEFHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 1W 400V Resistor
52-CRCW20101K00FKEFHP
Automotive SMD 1W 400V Resistor 52-CRCW20101K00FKEFHP
1W 1kR 1% 400V Thick Film Resistor, 2010 SMD, AEC-Q200 Product overview: CRCW20101K00FKEFHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20101K00FKEFH P can be used for catalog matching and distributor lookup.

1W 1kR 1% 400V Thick Film Resistor, 2010 SMD, AEC-Q200 Product overview: CRCW20101K00FKEFHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20101K00FKEFHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 1.00K OHM 1W 1% 2010 SMD - CRCW20101K00FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.00K OHM 1W 1% 2010 SMD
CRCW20101K00FKEFHP
RES 1.00K OHM 1W 1% 2010 SMD CRCW20101K00FKEFHP
RES 1.00Kohm 1W 1% 2010 SMD

RES 1.00Kohm 1W 1% 2010 SMD

Supplier's Site
Thick Film Resistor, 1Kohm, 1W, 1%, Full Reel; Resistance Vishay - 68R3006 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1Kohm, 1W, 1%, Full Reel; Resistance Vishay
68R3006
Thick Film Resistor, 1Kohm, 1W, 1%, Full Reel; Resistance Vishay 68R3006
THICK FILM RESISTOR, 1KOHM, 1W, 1%, FULL REEL; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

THICK FILM RESISTOR, 1KOHM, 1W, 1%, FULL REEL; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1K, 1%, 1W, 2010; Resistance Vishay - 68R3005 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K, 1%, 1W, 2010; Resistance Vishay
68R3005
Res, Thick Film, 1K, 1%, 1W, 2010; Resistance Vishay 68R3005
RES, THICK FILM, 1K, 1%, 1W, 2010; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 1K, 1%, 1W, 2010; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-1.00KPTR-ND 1327254-CRCW20101K00FKEFHP 52-CRCW20101K00FKEFHP CRCW20101K00FKEFHP 68R3006 68R3005
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Automotive SMD 1W 400V Resistor RES 1.00K OHM 1W 1% 2010 SMD Thick Film Resistor, 1Kohm, 1W, 1%, Full Reel; Resistance Vishay Res, Thick Film, 1K, 1%, 1W, 2010; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications Power Applications
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data