Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW201019R6FKEFHP

Description
19.6 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
19.6 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-19.6PCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-19.6PCT-ND
Chip Resistor - Surface Mount 541-19.6PCT-ND
19.6 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

19.6 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-19.6PDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-19.6PDKR-ND
Chip Resistor - Surface Mount 541-19.6PDKR-ND
19.6 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

19.6 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-19.6PTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-19.6PTR-ND
Chip Resistor - Surface Mount 541-19.6PTR-ND
19.6 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

19.6 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 19.6 OHM 1W 1% 2010 SMD - CRCW201019R6FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6 OHM 1W 1% 2010 SMD
CRCW201019R6FKEFHP
RES 19.6 OHM 1W 1% 2010 SMD CRCW201019R6FKEFHP
RES 19.6ohm 1W 1% 2010 SMD

RES 19.6ohm 1W 1% 2010 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW201019R6FKEFHP - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW201019R6FKEFHP
Resistors - Chip Resistor - Surface Mount CRCW201019R6FKEFHP
RES SMD 19.6 OHM 1% 1W 2010

RES SMD 19.6 OHM 1% 1W 2010

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 541-19.6PCT-ND CRCW201019R6FKEFHP CRCW201019R6FKEFHP
Product Name Chip Resistor - Surface Mount RES 19.6 OHM 1W 1% 2010 SMD Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010; 2010 (5025 Metric)
Resistance Range 19.6 ohms 19.6 ohms 19.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445499 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R681JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers