Vishay Intertechnology, Inc. RES 19.1 OHM 3/4W 1% 2010 SMD CRCW201019R1FKTF

Description
RES 19.1ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 19.1ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.1 OHM 3/4W 1% 2010 SMD - CRCW201019R1FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1 OHM 3/4W 1% 2010 SMD
CRCW201019R1FKTF
RES 19.1 OHM 3/4W 1% 2010 SMD CRCW201019R1FKTF
RES 19.1ohm 3/4W 1% 2010 SMD

RES 19.1ohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201019R1FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201019R1FKTF-ND
Chip Resistor - Surface Mount CRCW201019R1FKTF-ND
19.1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

19.1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 19.1 1% 100 R02 Rohs Compliant Vishay - 49P4083 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 19.1 1% 100 R02 Rohs Compliant Vishay
49P4083
Crcw2010 19.1 1% 100 R02 Rohs Compliant Vishay 49P4083
CRCW2010 19.1 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 19.1 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201019R1FKTF CRCW201019R1FKTF-ND 49P4083
Product Name RES 19.1 OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 19.1 1% 100 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 19.1 ohms 19.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R680GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-2176091-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 78.7 ohms
View Details
3 suppliers