Vishay Intertechnology, Inc. RES 19.1 OHM 1W 1% 2010 SMD CRCW201019R1FKEFHP

Description
RES 19.1ohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 19.1ohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.1 OHM 1W 1% 2010 SMD - CRCW201019R1FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1 OHM 1W 1% 2010 SMD
CRCW201019R1FKEFHP
RES 19.1 OHM 1W 1% 2010 SMD CRCW201019R1FKEFHP
RES 19.1ohm 1W 1% 2010 SMD

RES 19.1ohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-19.1PCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-19.1PCT-ND
Chip Resistor - Surface Mount 541-19.1PCT-ND
19.1 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

19.1 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-19.1PDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-19.1PDKR-ND
Chip Resistor - Surface Mount 541-19.1PDKR-ND
19.1 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

19.1 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-19.1PTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-19.1PTR-ND
Chip Resistor - Surface Mount 541-19.1PTR-ND
19.1 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

19.1 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201019R1FKEFHP 541-19.1PCT-ND
Product Name RES 19.1 OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 19.1 ohms 19.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2567741 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details