Vishay Intertechnology, Inc. RES 196 OHM 1W 1% 2010 SMD CRCW2010196RFKEFHP

Description
RES 196ohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 196ohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 196 OHM 1W 1% 2010 SMD - CRCW2010196RFKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196 OHM 1W 1% 2010 SMD
CRCW2010196RFKEFHP
RES 196 OHM 1W 1% 2010 SMD CRCW2010196RFKEFHP
RES 196ohm 1W 1% 2010 SMD

RES 196ohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010196RFKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010196RFKEFHP-ND
Chip Resistor - Surface Mount CRCW2010196RFKEFHP-ND
196 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

196 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW2010196RFKEFHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2010196RFKEFHP
Chip Resistor - Surface Mount CRCW2010196RFKEFHP
RES SMD 196 OHM 1% 1W 2010

RES SMD 196 OHM 1% 1W 2010

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW2010196RFKEFHP CRCW2010196RFKEFHP-ND CRCW2010196RFKEFHP
Product Name RES 196 OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 196 ohms 196 ohms 196 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details