Vishay Precision Group RES 196K OHM 3/4W 1% 2010 SMD CRCW2010196KFKEF

Description
RES 196Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 196Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 196K OHM 3/4W 1% 2010 SMD - CRCW2010196KFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196K OHM 3/4W 1% 2010 SMD
CRCW2010196KFKEF
RES 196K OHM 3/4W 1% 2010 SMD CRCW2010196KFKEF
RES 196Kohm 3/4W 1% 2010 SMD

RES 196Kohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-196KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-196KACTR-ND
Chip Resistor - Surface Mount 541-196KACTR-ND
196 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

196 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 196Kohm, 500Mw, 1%; Resistance Vishay - 53K3679 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 196Kohm, 500Mw, 1%; Resistance Vishay
53K3679
Resistor, Thick Film, 196Kohm, 500Mw, 1%; Resistance Vishay 53K3679
RESISTOR, THICK FILM, 196KOHM, 500mW, 1%; Resistance:196kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 196KOHM, 500mW, 1%; Resistance:196kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010196KFKEF 541-196KACTR-ND 53K3679
Product Name RES 196K OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 196Kohm, 500Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 196000 ohms 196000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676447-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84500 ohms
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details