Vishay Intertechnology, Inc. RES 191 OHM 1/2W 1% 2010 SMD CRCW2010191RFKTF

Description
RES 191ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 191ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 191 OHM 1/2W 1% 2010 SMD - CRCW2010191RFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191 OHM 1/2W 1% 2010 SMD
CRCW2010191RFKTF
RES 191 OHM 1/2W 1% 2010 SMD CRCW2010191RFKTF
RES 191ohm 1/2W 1% 2010 SMD

RES 191ohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010191RFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010191RFKTF-ND
Chip Resistor - Surface Mount CRCW2010191RFKTF-ND
191 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

191 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 191 1% 100 R02 Rohs Compliant Vishay - 49P4084 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 191 1% 100 R02 Rohs Compliant Vishay
49P4084
Crcw2010 191 1% 100 R02 Rohs Compliant Vishay 49P4084
CRCW2010 191 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 191 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010191RFKTF CRCW2010191RFKTF-ND 49P4084
Product Name RES 191 OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 191 1% 100 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 191 ohms 191 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers