Vishay Intertechnology, Inc. Resistors - Chip Resistor - Surface Mount CRCW201018R2FKEFHP

Description
Win Source Part Number: 1200978-CRCW201018R2 FKEFHP Category: Resistors>Chip Resistor - Surface Mount Series: CRCW-HP Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 18.2 Ohms Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: CRCW201018R2FKEFHPTR -ND,CRCW201018R2FKEF HP-ND,541-18.2PCT,CR CW201018R2FKEFHPDKR- ND,CRCW201018R2FKEFH PTR,541-18.2PTR,541- 18.2PDKR,CRCW201018R 2FKEFHPDKR,CRCW20101 8R2FKEFHPCT,CRCW2010 18R2FKEFHPCT-ND Base Product Number: CRCW2010
Request a Quote Datasheet
Description
Win Source Part Number: 1200978-CRCW201018R2 FKEFHP Category: Resistors>Chip Resistor - Surface Mount Series: CRCW-HP Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 18.2 Ohms Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: CRCW201018R2FKEFHPTR -ND,CRCW201018R2FKEF HP-ND,541-18.2PCT,CR CW201018R2FKEFHPDKR- ND,CRCW201018R2FKEFH PTR,541-18.2PTR,541- 18.2PDKR,CRCW201018R 2FKEFHPDKR,CRCW20101 8R2FKEFHPCT,CRCW2010 18R2FKEFHPCT-ND Base Product Number: CRCW2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1200978-CRCW201018R2FKEFHP
Resistors - Chip Resistor - Surface Mount 1200978-CRCW201018R2FKEFHP
Win Source Part Number: 1200978-CRCW201018R2 FKEFHP Category: Resistors>Chip Resistor - Surface Mount Series: CRCW-HP Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 18.2 Ohms Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: CRCW201018R2FKEFHPTR -ND,CRCW201018R2FKEF HP-ND,541-18.2PCT,CR CW201018R2FKEFHPDKR- ND,CRCW201018R2FKEFH PTR,541-18.2PTR,541- 18.2PDKR,CRCW201018R 2FKEFHPDKR,CRCW20101 8R2FKEFHPCT,CRCW2010 18R2FKEFHPCT-ND Base Product Number: CRCW2010

Win Source Part Number: 1200978-CRCW201018R2FKEFHP
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW-HP
Features: Automotive AEC-Q200, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 18.2 Ohms
Package / Case: 2010 (5025 Metric)
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: CRCW201018R2FKEFHPTR-ND,CRCW201018R2FKEFHP-ND,541-18.2PCT,CRCW201018R2FKEFHPDKR-ND,CRCW201018R2FKEFHPTR,541-18.2PTR,541-18.2PDKR,CRCW201018R2FKEFHPDKR,CRCW201018R2FKEFHPCT,CRCW201018R2FKEFHPCT-ND
Base Product Number: CRCW2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-18.2PCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-18.2PCT-ND
Chip Resistor - Surface Mount 541-18.2PCT-ND
18.2 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

18.2 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-18.2PTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-18.2PTR-ND
Chip Resistor - Surface Mount 541-18.2PTR-ND
18.2 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

18.2 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-18.2PDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-18.2PDKR-ND
Chip Resistor - Surface Mount 541-18.2PDKR-ND
18.2 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

18.2 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
SMD 18.2 OHM 1W Resistor - 52-CRCW201018R2FKEFHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 18.2 OHM 1W Resistor
52-CRCW201018R2FKEFHP
SMD 18.2 OHM 1W Resistor 52-CRCW201018R2FKEFHP
RES SMD 18.2 OHM 1% 1W 2010 Product overview: CRCW201018R2FKEFHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18.2 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 18.2 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW201018R2FKEFH P can be used for catalog matching and distributor lookup.

RES SMD 18.2 OHM 1% 1W 2010 Product overview: CRCW201018R2FKEFHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18.2 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 18.2 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW201018R2FKEFHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 18.2 OHM 1W 1% 2010 SMD - CRCW201018R2FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2 OHM 1W 1% 2010 SMD
CRCW201018R2FKEFHP
RES 18.2 OHM 1W 1% 2010 SMD CRCW201018R2FKEFHP
RES 18.2ohm 1W 1% 2010 SMD

RES 18.2ohm 1W 1% 2010 SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors Resistors
Product Number 1200978-CRCW201018R2FKEFHP 541-18.2PCT-ND 52-CRCW201018R2FKEFHP CRCW201018R2FKEFHP
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount SMD 18.2 OHM 1W Resistor RES 18.2 OHM 1W 1% 2010 SMD
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Resistance Range 18.2 ohms 18.2 ohms 18.2 ohms 18.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176090-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
View Details
5 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD7154FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details