Vishay Intertechnology, Inc. 2010,18.2,1%,T/R,RoHS Compliant CRCW201018R2FKEF

Description
2010,18.2,1%,T/R,RoH S Compliant
Request a Quote Datasheet
Description
2010,18.2,1%,T/R,RoH S Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2010,18.2,1%,T/R,RoHS Compliant - CRCW201018R2FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
2010,18.2,1%,T/R,RoHS Compliant
CRCW201018R2FKEF
2010,18.2,1%,T/R,RoHS Compliant CRCW201018R2FKEF
2010,18.2,1%,T/R,RoH S Compliant

2010,18.2,1%,T/R,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - CRCW201018R2FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201018R2FKEF-ND
Chip Resistor - Surface Mount CRCW201018R2FKEF-ND
18.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

18.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201018R2FKEF CRCW201018R2FKEF-ND
Product Name 2010,18.2,1%,T/R,RoHS Compliant Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Tolerance 1 +/- % 1 +/- %
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers