Vishay Intertechnology, Inc. RES 18 OHM 1W 5% 2010 SMD CRCW201018R0JNEFHP

Description
RES 18ohm 1W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 18ohm 1W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18 OHM 1W 5% 2010 SMD - CRCW201018R0JNEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18 OHM 1W 5% 2010 SMD
CRCW201018R0JNEFHP
RES 18 OHM 1W 5% 2010 SMD CRCW201018R0JNEFHP
RES 18ohm 1W 5% 2010 SMD

RES 18ohm 1W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201018R0JNEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201018R0JNEFHP-ND
Chip Resistor - Surface Mount CRCW201018R0JNEFHP-ND
18 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

18 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201018R0JNEFHP CRCW201018R0JNEFHP-ND
Product Name RES 18 OHM 1W 5% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 18 ohms 18 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614892-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details