Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2010187RFKTF

Description
187 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
187 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2010187RFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010187RFKTF-ND
Chip Resistor - Surface Mount CRCW2010187RFKTF-ND
187 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

187 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW2010187RFKTF - CRCW2010187RFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW2010187RFKTF
CRCW2010187RFKTF
CRCW2010187RFKTF CRCW2010187RFKTF
CRCW2010187RFKTF

CRCW2010187RFKTF

Supplier's Site
Resistor, Thick Film, 187 Ohm, 500Mw, 1%; Resistance Vishay - 01H0418 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 187 Ohm, 500Mw, 1%; Resistance Vishay
01H0418
Resistor, Thick Film, 187 Ohm, 500Mw, 1%; Resistance Vishay 01H0418
RESISTOR, THICK FILM, 187 OHM, 500mW, 1%; Resistance:187ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: No

RESISTOR, THICK FILM, 187 OHM, 500mW, 1%; Resistance:187ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010187RFKTF-ND CRCW2010187RFKTF 01H0418
Product Name Chip Resistor - Surface Mount CRCW2010187RFKTF Resistor, Thick Film, 187 Ohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Resistance Range 187 ohms 187 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details