Vishay Precision Group SMD 180 Ohm 0.75W 400V Resistor CRCW2010180RJNEF

Description
180 Ohm 0.75W 5% 400V Thick Film SMD Resistor 2010 Product overview: CRCW2010180RJNEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180 Ohm, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 180 Ohm, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010180RJNEF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
180 Ohm 0.75W 5% 400V Thick Film SMD Resistor 2010 Product overview: CRCW2010180RJNEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180 Ohm, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 180 Ohm, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010180RJNEF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 180 Ohm 0.75W 400V Resistor - 52-CRCW2010180RJNEF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 180 Ohm 0.75W 400V Resistor
52-CRCW2010180RJNEF
SMD 180 Ohm 0.75W 400V Resistor 52-CRCW2010180RJNEF
180 Ohm 0.75W 5% 400V Thick Film SMD Resistor 2010 Product overview: CRCW2010180RJNEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180 Ohm, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 180 Ohm, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010180RJNEF can be used for catalog matching and distributor lookup.

180 Ohm 0.75W 5% 400V Thick Film SMD Resistor 2010 Product overview: CRCW2010180RJNEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180 Ohm, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 180 Ohm, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010180RJNEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 180 OHM 1/2W 5% 2010 SMD - CRCW2010180RJNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 1/2W 5% 2010 SMD
CRCW2010180RJNEF
RES 180 OHM 1/2W 5% 2010 SMD CRCW2010180RJNEF
RES 180ohm 1/2W 5% 2010 SMD

RES 180ohm 1/2W 5% 2010 SMD

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW2010180RJNEF
915959-CRCW2010180RJNEF
Chip Resistor - Surface Mount - CRCW2010180RJNEF 915959-CRCW2010180RJNEF
Manufacturer: Vishay Win Source Part Number: 915959-CRCW2010180RJ NEF Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 180 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film Package: 2010 (5025 Metric) Package: Reel - TR Family Name: CRCW2010 Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-180WTR, 541-180WCT, 541-180WDKR, CRCW2010 200 180R 5% E02 E3

Manufacturer: Vishay
Win Source Part Number: 915959-CRCW2010180RJNEF
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 180 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Package: 2010 (5025 Metric)
Package: Reel - TR
Family Name: CRCW2010
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-180WTR, 541-180WCT, 541-180WDKR, CRCW2010 200 180R 5% E02 E3

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-180WDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-180WDKR-ND
Chip Resistor - Surface Mount 541-180WDKR-ND
180 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

180 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-180WCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-180WCT-ND
Chip Resistor - Surface Mount 541-180WCT-ND
180 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

180 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-180WTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-180WTR-ND
Chip Resistor - Surface Mount 541-180WTR-ND
180 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

180 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW2010180RJNEF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2010180RJNEF
Chip Resistor - Surface Mount CRCW2010180RJNEF
RES SMD 180 OHM 5% 3/4W 2010

RES SMD 180 OHM 5% 3/4W 2010

Supplier's Site Datasheet
Res, Thick Film, 180R, 5%, 0.75W, 2010; Resistance Vishay - 59M7068 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 180R, 5%, 0.75W, 2010; Resistance Vishay
59M7068
Res, Thick Film, 180R, 5%, 0.75W, 2010; Resistance Vishay 59M7068
RES, THICK FILM, 180R, 5%, 0.75W, 2010; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 180R, 5%, 0.75W, 2010; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-CRCW2010180RJNEF CRCW2010180RJNEF 915959-CRCW2010180RJNEF 541-180WDKR-ND CRCW2010180RJNEF 59M7068
Product Name SMD 180 Ohm 0.75W 400V Resistor RES 180 OHM 1/2W 5% 2010 SMD Chip Resistor - Surface Mount - CRCW2010180RJNEF Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 180R, 5%, 0.75W, 2010; Resistance Vishay
Resistance Range 180 ohms 180 ohms 180 ohms 180 ohms 180 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 400 volts 400 volts
Operating AC Voltage 400 volts 400 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1472FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details