Vishay Intertechnology, Inc. RES 17.4 OHM 1W 1% 2010 SMD CRCW201017R4FKEFHP

Description
RES 17.4ohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 17.4ohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.4 OHM 1W 1% 2010 SMD - CRCW201017R4FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4 OHM 1W 1% 2010 SMD
CRCW201017R4FKEFHP
RES 17.4 OHM 1W 1% 2010 SMD CRCW201017R4FKEFHP
RES 17.4ohm 1W 1% 2010 SMD

RES 17.4ohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-17.4PDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-17.4PDKR-ND
Chip Resistor - Surface Mount 541-17.4PDKR-ND
17.4 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

17.4 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-17.4PTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-17.4PTR-ND
Chip Resistor - Surface Mount 541-17.4PTR-ND
17.4 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

17.4 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-17.4PCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-17.4PCT-ND
Chip Resistor - Surface Mount 541-17.4PCT-ND
17.4 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

17.4 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW201017R4FKEFHP - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW201017R4FKEFHP
Resistors - Chip Resistor - Surface Mount CRCW201017R4FKEFHP
RES SMD 17.4 OHM 1% 1W 2010

RES SMD 17.4 OHM 1% 1W 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number CRCW201017R4FKEFHP 541-17.4PDKR-ND CRCW201017R4FKEFHP
Product Name RES 17.4 OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 (5025 Metric)
Resistance Range 17.4 ohms 17.4 ohms 17.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers