Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:178ohm; Resistance Tolerance: 1%; Power Rating:0.5... CRCW2010178RFKEF

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:178ohm; Resistance Tolerance: 1%; Power Rating:0.5...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:178ohm; Resistance Tolerance: 1%; Power Rating:0.5...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:178ohm; Resistance Tolerance: 1%; Power Rating:0.5... - CRCW2010178RFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:178ohm; Resistance Tolerance: 1%; Power Rating:0.5...
CRCW2010178RFKEF
Thick Film Chip ResistorSeries:CRCW; Resistance:178ohm; Resistance Tolerance: 1%; Power Rating:0.5... CRCW2010178RFKEF
Thick Film Chip ResistorSeries:CRCW; Resistance:178ohm; Resistance Tolerance: 1%; Power Rating:0.5...

Thick Film Chip ResistorSeries:CRCW; Resistance:178ohm; Resistance Tolerance: 1%; Power Rating:0.5...

Supplier's Site
Chip Resistor - Surface Mount - 541-178ACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-178ACCT-ND
Chip Resistor - Surface Mount 541-178ACCT-ND
178 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

178 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-178ACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-178ACTR-ND
Chip Resistor - Surface Mount 541-178ACTR-ND
178 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

178 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-178ACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-178ACDKR-ND
Chip Resistor - Surface Mount 541-178ACDKR-ND
178 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

178 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW2010178RFKEF - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW2010178RFKEF
Resistors - Chip Resistor - Surface Mount CRCW2010178RFKEF
RES SMD 178 OHM 1% 3/4W 2010

RES SMD 178 OHM 1% 3/4W 2010

Supplier's Site
Thick Film Resistor, 178 Ohm, 500Mw, 1%; Resistance Vishay - 53K3670 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 178 Ohm, 500Mw, 1%; Resistance Vishay
53K3670
Thick Film Resistor, 178 Ohm, 500Mw, 1%; Resistance Vishay 53K3670
THICK FILM RESISTOR, 178 OHM, 500mW, 1%; Resistance:178ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400VRoHS Compliant: Yes

THICK FILM RESISTOR, 178 OHM, 500mW, 1%; Resistance:178ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW2010178RFKEF 541-178ACCT-ND CRCW2010178RFKEF 53K3670
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:178ohm; Resistance Tolerance: 1%; Power Rating:0.5... Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Thick Film Resistor, 178 Ohm, 500Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 178 ohms 178 ohms 178 ohms 178 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details