Vishay Intertechnology, Inc. RES 16.0 OHM 1/2W 1% 2010 SMD CRCW201016R0FKEF

Description
RES 16.0ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 16.0ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.0 OHM 1/2W 1% 2010 SMD - CRCW201016R0FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.0 OHM 1/2W 1% 2010 SMD
CRCW201016R0FKEF
RES 16.0 OHM 1/2W 1% 2010 SMD CRCW201016R0FKEF
RES 16.0ohm 1/2W 1% 2010 SMD

RES 16.0ohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201016R0FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201016R0FKEF-ND
Chip Resistor - Surface Mount CRCW201016R0FKEF-ND
16 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

16 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 100 16R 1% E02 E3 Rohs Compliant Vishay - 47P4407 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 100 16R 1% E02 E3 Rohs Compliant Vishay
47P4407
Crcw2010 100 16R 1% E02 E3 Rohs Compliant Vishay 47P4407
CRCW2010 100 16R 1% E02 e3 RoHS Compliant: Yes

CRCW2010 100 16R 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201016R0FKEF CRCW201016R0FKEF-ND 47P4407
Product Name RES 16.0 OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 100 16R 1% E02 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 16 ohms 16 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Surface Mount Resistors - 2176766-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details