Vishay Intertechnology, Inc. 2010,16K,5%,T/R,RoHS Compliant CRCW201016K0JNEF

Description
2010,16K,5%,T/R,RoHS Compliant
Request a Quote Datasheet
Description
2010,16K,5%,T/R,RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2010,16K,5%,T/R,RoHS Compliant - CRCW201016K0JNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
2010,16K,5%,T/R,RoHS Compliant
CRCW201016K0JNEF
2010,16K,5%,T/R,RoHS Compliant CRCW201016K0JNEF
2010,16K,5%,T/R,RoHS Compliant

2010,16K,5%,T/R,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - 541-16KWTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-16KWTR-ND
Chip Resistor - Surface Mount 541-16KWTR-ND
16 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

16 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201016K0JNEF 541-16KWTR-ND
Product Name 2010,16K,5%,T/R,RoHS Compliant Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Tolerance 5 +/- % 5 +/- %
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1260408 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C823J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details