Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW201016K0FKEF

Description
16 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
16 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW201016K0FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201016K0FKEF-ND
Chip Resistor - Surface Mount CRCW201016K0FKEF-ND
16 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

16 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 16.0K OHM 1/2W 1% 2010 SMD - CRCW201016K0FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.0K OHM 1/2W 1% 2010 SMD
CRCW201016K0FKEF
RES 16.0K OHM 1/2W 1% 2010 SMD CRCW201016K0FKEF
RES 16.0Kohm 1/2W 1% 2010 SMD

RES 16.0Kohm 1/2W 1% 2010 SMD

Supplier's Site
Crcw2010 100 16K 1% E02 E3 Rohs Compliant Vishay - 47P4403 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 100 16K 1% E02 E3 Rohs Compliant Vishay
47P4403
Crcw2010 100 16K 1% E02 E3 Rohs Compliant Vishay 47P4403
CRCW2010 100 16K 1% E02 e3 RoHS Compliant: Yes

CRCW2010 100 16K 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201016K0FKEF-ND CRCW201016K0FKEF 47P4403
Product Name Chip Resistor - Surface Mount RES 16.0K OHM 1/2W 1% 2010 SMD Crcw2010 100 16K 1% E02 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1468292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-CC25TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging MELF, 0207
View Details
3 suppliers