Vishay Precision Group RES 165 OHM 3/4W 1% 2010 SMD CRCW2010165RFKEF

Description
RES 165ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 165ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 165 OHM 3/4W 1% 2010 SMD - CRCW2010165RFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165 OHM 3/4W 1% 2010 SMD
CRCW2010165RFKEF
RES 165 OHM 3/4W 1% 2010 SMD CRCW2010165RFKEF
RES 165ohm 3/4W 1% 2010 SMD

RES 165ohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW2010165RFKEFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW2010165RFKEFTR-ND
Chip Resistor - Surface Mount 541-CRCW2010165RFKEFTR-ND
165 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

165 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW2010165RFKEFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW2010165RFKEFDKR-ND
Chip Resistor - Surface Mount 541-CRCW2010165RFKEFDKR-ND
RES SMD 165 OHM 1% 3/4W 2010

RES SMD 165 OHM 1% 3/4W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW2010165RFKEFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW2010165RFKEFCT-ND
Chip Resistor - Surface Mount 541-CRCW2010165RFKEFCT-ND
RES SMD 165 OHM 1% 3/4W 2010

RES SMD 165 OHM 1% 3/4W 2010

Buy Now Datasheet
Crcw2010 100 165R 1% E02 E3 Rohs Compliant Vishay - 47P4413 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 100 165R 1% E02 E3 Rohs Compliant Vishay
47P4413
Crcw2010 100 165R 1% E02 E3 Rohs Compliant Vishay 47P4413
CRCW2010 100 165R 1% E02 e3 RoHS Compliant: Yes

CRCW2010 100 165R 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010165RFKEF 541-CRCW2010165RFKEFTR-ND 47P4413
Product Name RES 165 OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 100 165R 1% E02 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 165 ohms 165 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers