Vishay Intertechnology, Inc. CRCW2010162RFKTF CRCW2010162RFKTF

Description
CRCW2010162RFKTF
Request a Quote Datasheet
Description
CRCW2010162RFKTF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW2010162RFKTF - CRCW2010162RFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW2010162RFKTF
CRCW2010162RFKTF
CRCW2010162RFKTF CRCW2010162RFKTF
CRCW2010162RFKTF

CRCW2010162RFKTF

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010162RFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010162RFKTF-ND
Chip Resistor - Surface Mount CRCW2010162RFKTF-ND
162 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

162 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 162R, 1%, 0.75W, 2010; Resistance Vishay - 01H0412 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 162R, 1%, 0.75W, 2010; Resistance Vishay
01H0412
Res, Thick Film, 162R, 1%, 0.75W, 2010; Resistance Vishay 01H0412
RES, THICK FILM, 162R, 1%, 0.75W, 2010; Resistance:162ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: No

RES, THICK FILM, 162R, 1%, 0.75W, 2010; Resistance:162ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010162RFKTF CRCW2010162RFKTF-ND 01H0412
Product Name CRCW2010162RFKTF Chip Resistor - Surface Mount Res, Thick Film, 162R, 1%, 0.75W, 2010; Resistance Vishay
Mounting / Packaging 2010 2010; 2010 2010; 2010 [5025 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 162 ohms 162 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176090-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 143000 ohms
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details