Vishay Intertechnology, Inc. RES 160 OHM 1W 5% 2010 SMD CRCW2010160RJNEFHP

Description
RES 160ohm 1W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 160ohm 1W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 160 OHM 1W 5% 2010 SMD - CRCW2010160RJNEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160 OHM 1W 5% 2010 SMD
CRCW2010160RJNEFHP
RES 160 OHM 1W 5% 2010 SMD CRCW2010160RJNEFHP
RES 160ohm 1W 5% 2010 SMD

RES 160ohm 1W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010160RJNEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010160RJNEFHP-ND
Chip Resistor - Surface Mount CRCW2010160RJNEFHP-ND
160 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

160 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2010160RJNEFHP CRCW2010160RJNEFHP-ND
Product Name RES 160 OHM 1W 5% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 160 ohms 160 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details